Renesas Electronics Corporation Memory 71024S20YG8

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-1418-2-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-71024S20YG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71024S20YG8
Memory IC and Storage Component 774-71024S20YG8
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: 71024S20YG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S20YG8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: 71024S20YG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S20YG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 71024S20YG8 - 920920-71024S20YG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71024S20YG8
920920-71024S20YG8
Memory - SRAM - 71024S20YG8 920920-71024S20YG8
Manufacturer: Renesas Electronics America Win Source Part Number: 920920-71024S20YG8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: 32-BSOJ (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IDT71024 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 800-1418-2, 800-1418-1, IDT71024S20YG8, 800-1418-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 920920-71024S20YG8
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ
Package: 32-BSOJ (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IDT71024
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 800-1418-2, 800-1418-1, IDT71024S20YG8, 800-1418-6

Buy Now Datasheet
IC SRAM 1M PARALLEL 32SOJ - 668-71024S20YG8 - Utmel Electronic Limited
Hong Kong, China
IC SRAM 1M PARALLEL 32SOJ
668-71024S20YG8
IC SRAM 1M PARALLEL 32SOJ 668-71024S20YG8
IC SRAM 1M PARALLEL 32SOJ

IC SRAM 1M PARALLEL 32SOJ

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 71024S20YG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71024S20YG8
Integrated Circuits (ICs) - Memory - Memory 71024S20YG8
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
Memory - 71024S20YG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-1418-2-ND 774-71024S20YG8 920920-71024S20YG8 668-71024S20YG8 71024S20YG8 71024S20YG8 71024S20YG8 71024S20YG8
Product Name Memory Memory IC and Storage Component Memory - SRAM - 71024S20YG8 IC SRAM 1M PARALLEL 32SOJ Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-BSOJ (0.400"", 10.16mm Width)" SOJ; Tape & Reel (TR) SOJ; 32-SOJ SOJ; 32-BSOJ (0.400, 10.16mm Width) 32-BSOJ (0.400\", 10.16mm Width) SOJ; 32-BSOJ (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2556S133BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Memory - 448-CY14B101NA-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details