SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 35ns 100-TQFP
IC SRAM 128KBIT PARALLEL 100TQFP Product overview: 70V25S35PFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V25S35PFG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920918-70V25S35PFG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 35 ns 100-TQFP
Package: Tube
Package: 100-LQFP
Mounting: Surface Mount
Family Name: 70V25
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70V25S35PFG, IDT70V25S35PFG-ND
IC SRAM 128K PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 35 ns 100-TQFP
IC SRAM 128KBIT PARALLEL 100TQFP
IC SRAM 128KBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V25S35PFG-ND | 774-70V25S35PFG | 920918-70V25S35PFG | 668-70V25S35PFG | 70V25S35PFG | 70V25S35PFG | 70V25S35PFG |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - 70V25S35PFG | IC SRAM 128K PARALLEL 100TQFP | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; Tube | QFP; TQFP; 100-TQFP | QFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V~3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |