The IDT71024S15TY8 is a 1Mbit (128K x 8) high-speed static RAM manufactured by Quarktwin Technology Ltd. It operates with access and cycle times of 15ns, making it suitable for applications requiring fast memory access. The device is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges, providing flexibility for various environments. This SRAM features two chip selects and one output enable pin, ensuring easy integration into systems. It is TTL-compatible with bidirectional inputs and outputs, and operates from a single 5V supply. The device employs fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies design and reduces power consumption during standby mode. The IDT71024S15TY8 is packaged in a 32-pin 300 mil or 400 mil Plastic SOJ, making it suitable for compact applications. It also offers low power consumption characteristics, with a maximum dynamic operating current of 155mA and standby current options. This product is a viable choice for engineers seeking reliable and efficient memory solutions in their designs.
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71024S15TY8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S15TY8 can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1M PARALLEL 32SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71024S15TY8 | IDT71024S15TY8-ND | IDT71024S15TY8 | IDT71024S15TY8 | IDT71024S15TY8 | 668-IDT71024S15TY8 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | IC SRAM 1M PARALLEL 32SOJ |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |