Renesas Electronics Corporation Memory - SRAM - 7005L20PFGI 7005L20PFGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857017-7005L20PFGI Features: Memory IC 20 ns Package: Tray Family Name: IDT7005 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 7005L20PFGI-ND, 800-3610, IDT7005L20PFGI, IDT7005L20PFGI-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857017-7005L20PFGI Features: Memory IC 20 ns Package: Tray Family Name: IDT7005 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 7005L20PFGI-ND, 800-3610, IDT7005L20PFGI, IDT7005L20PFGI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7005L20PFGI - 857017-7005L20PFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7005L20PFGI
857017-7005L20PFGI
Memory - SRAM - 7005L20PFGI 857017-7005L20PFGI
Manufacturer: Renesas Electronics America Win Source Part Number: 857017-7005L20PFGI Features: Memory IC 20 ns Package: Tray Family Name: IDT7005 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 7005L20PFGI-ND, 800-3610, IDT7005L20PFGI, IDT7005L20PFGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857017-7005L20PFGI
Features: Memory IC 20 ns
Package: Tray
Family Name: IDT7005
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 7005L20PFGI-ND, 800-3610, IDT7005L20PFGI, IDT7005L20PFGI-ND

Buy Now Datasheet
Memory - 800-3610-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-7005L20PFGI
Memory IC and Storage Component 774-7005L20PFGI
IC SRAM 64KBIT PARALLEL 64TQFP Product overview: 7005L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L20PFGI can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 64TQFP Product overview: 7005L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L20PFGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7005L20PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7005L20PFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7005L20PFGI
Integrated Circuits (ICs) - Memory - Memory 7005L20PFGI
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 64K PARALLEL 64TQFP - 668-7005L20PFGI - Utmel Electronic Limited
Hong Kong, China
IC SRAM 64K PARALLEL 64TQFP
668-7005L20PFGI
IC SRAM 64K PARALLEL 64TQFP 668-7005L20PFGI
IC SRAM 64K PARALLEL 64TQFP

IC SRAM 64K PARALLEL 64TQFP

Supplier's Site
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Sram, 64Kbit, -40 To 85 Deg C Rohs Compliant Renesas - 85AJ8441 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Kbit, -40 To 85 Deg C Rohs Compliant Renesas
85AJ8441
Sram, 64Kbit, -40 To 85 Deg C Rohs Compliant Renesas 85AJ8441
SRAM, 64KBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES

SRAM, 64KBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES

Supplier's Site
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857017-7005L20PFGI 800-3610-ND 774-7005L20PFGI 7005L20PFGI 7005L20PFGI 668-7005L20PFGI 7005L20PFGI 85AJ8441 7005L20PFGI
Product Name Memory - SRAM - 7005L20PFGI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory IC SRAM 64K PARALLEL 64TQFP Memory Sram, 64Kbit, -40 To 85 Deg C Rohs Compliant Renesas Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-LQFP QFP; Tray QFP; 64-LQFP QFP; 64-LQFP QFP; 64-LQFP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount 4.5V~5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 71V016SA20BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details