IC SRAM 256KBIT PARALLEL 28SOJ Product overview: IS61C256AL-12JLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C256AL-12JLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 103914-IS61C256AL-12
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28
SRAM Chip Async Single 5V 256K-bit 32K x 8 12ns 28-Pin SOJ T/R
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61C256AL-12JLI-TR | 103914-IS61C256AL-12JLI-TR | 706-1304-2-ND | IS61C256AL-12JLI-TR | 413-IS61C256AL-12JLI-TR | IS61C256AL-12JLI-TR | IS61C256AL-12JLI-TR | IS61C256AL-12JLI-TR | IS61C256AL-12JLI-TR |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61C256AL-12JLI-TR | Memory | SRAM Chip Async Single 5V 256K-bit 32K x 8 12ns 28-Pin SOJ T/R | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | ||||
| Cycle Time | 12 ns | 12 ns | 12 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOJ; Tape & Reel (TR) | SOJ; 28-SOJ | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ; SOJ28 | SOJ; 28-BSOJ (0.300, 7.62mm Width) | SOJ; 28-BSOJ (0.300", 7.62mm Width) | 28-BSOJ (0.300\", 7.62mm Width) |