Cypress Semiconductor Corp. Memory - SRAM - CY7C008V-25AXC CY7C008V-25AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916340-CY7C008V-25AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (64K x 8) Parallel 25 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C008 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916340-CY7C008V-25AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (64K x 8) Parallel 25 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C008 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C008V-25AXC - 916340-CY7C008V-25AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C008V-25AXC
916340-CY7C008V-25AXC
Memory - SRAM - CY7C008V-25AXC 916340-CY7C008V-25AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916340-CY7C008V-25AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (64K x 8) Parallel 25 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C008 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916340-CY7C008V-25AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (64K x 8) Parallel 25 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C008
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 512K PARALLEL 100TQFP - 217-CY7C008V-25AXC - Utmel Electronic Limited
Hong Kong, China
IC SRAM 512K PARALLEL 100TQFP
217-CY7C008V-25AXC
IC SRAM 512K PARALLEL 100TQFP 217-CY7C008V-25AXC
IC SRAM 512K PARALLEL 100TQFP

IC SRAM 512K PARALLEL 100TQFP

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C008V-25AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C008V-25AXC
Integrated Circuits (ICs) - Memory CY7C008V-25AXC
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916340-CY7C008V-25AXC 217-CY7C008V-25AXC CY7C008V-25AXC
Product Name Memory - SRAM - CY7C008V-25AXC IC SRAM 512K PARALLEL 100TQFP Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; 100-LQFP QFP
Cycle Time 25 ns
Density 4096 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3.3V Memory IC and Storage Component - 774-CY62126BVLL-55ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details