Integrated Silicon Solution, Inc. Memory IS61C1024AL-12JLI

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1028-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

Buy Now Datasheet
 - IS61C1024AL-12JLI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32

Standard SRAM, 128KX8, 12ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory IC and Storage Component - 774-IS61C1024AL-12JLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61C1024AL-12JLI
Memory IC and Storage Component 774-IS61C1024AL-12JLI
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS61C1024AL-12JLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C1024AL-12JL I can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS61C1024AL-12JLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C1024AL-12JLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61C1024AL-12JLI - 017854-IS61C1024AL-12JLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61C1024AL-12JLI
017854-IS61C1024AL-12JLI
Memory - SRAM - IS61C1024AL-12JLI 017854-IS61C1024AL-12JLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017854-IS61C1024AL-1 2JLI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017854-IS61C1024AL-12JLI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi) - 43M5025 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi)
43M5025
Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi) 43M5025
SRAM, 1MBIT, 12NS, SOJ-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:32Pins; Access Time:12ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 1MBIT, 12NS, SOJ-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:32Pins; Access Time:12ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Memory - IS61C1024AL-12JLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

Buy Now Datasheet
INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM - 413-IS61C1024AL-12JLI - Utmel Electronic Limited
Hong Kong, China
INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM
413-IS61C1024AL-12JLI
INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM 413-IS61C1024AL-12JLI
INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM

INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM

Supplier's Site
Memory IC - 32409784 - Radwell International
Willingboro, NJ, United States
Memory IC
32409784
Memory IC 32409784
STANDARD SRAM, 128KX8, 12NS, CMOS, IND TEMP, SOJ-32. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 128KX8, 12NS, CMOS, IND TEMP, SOJ-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS61C1024AL-12JLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61C1024AL-12JLI
Integrated Circuits (ICs) - Memory - Memory IS61C1024AL-12JLI
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1028-ND IS61C1024AL-12JLI 774-IS61C1024AL-12JLI 017854-IS61C1024AL-12JLI IS61C1024AL-12JLI 43M5025 IS61C1024AL-12JLI IS61C1024AL-12JLI 413-IS61C1024AL-12JLI 32409784 IS61C1024AL-12JLI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61C1024AL-12JLI Memory Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi) Memory Memory INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM Memory IC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits 1000 kbits
Package Type "32-BSOJ (0.300"", 7.62mm Width)" SOJ; SOJ32 SOJ; 32-SOJ SOJ; 32-BSOJ (0.300", 7.62mm Width) SOJ 32-BSOJ (0.300\", 7.62mm Width) SOJ; 32-BSOJ (0.300, 7.62mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V 32-BSOJ (0.300, 7.62mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details