Alliance Memory, Inc. Memory IC and Storage Component U6264BS2C07LLG1

Description
IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2C07LLG1 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2C07LLG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2C07LLG1 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2C07LLG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-U6264BS2C07LLG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-U6264BS2C07LLG1
Memory IC and Storage Component 774-U6264BS2C07LLG1
IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2C07LLG1 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2C07LLG1 can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2C07LLG1 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2C07LLG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - U6264BS2C07LLG1 - 035554-U6264BS2C07LLG1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - U6264BS2C07LLG1
035554-U6264BS2C07LLG1
Memory - SRAM - U6264BS2C07LLG1 035554-U6264BS2C07LLG1
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 035554-U6264BS2C07LL G1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 035554-U6264BS2C07LLG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Memory - U6264BS2C07LLG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP

SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II - 28-U6264BS2C07LLG1 - Utmel Electronic Limited
Hong Kong, China
SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II
28-U6264BS2C07LLG1
SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II 28-U6264BS2C07LLG1
SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II

SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II

Supplier's Site
SRAM ZMD 8K x 8 5V Asynch - U6264BS2C07LLG1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM ZMD 8K x 8 5V Asynch
U6264BS2C07LLG1
SRAM ZMD 8K x 8 5V Asynch U6264BS2C07LLG1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - U6264BS2C07LLG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
U6264BS2C07LLG1
Integrated Circuits (ICs) - Memory - Memory U6264BS2C07LLG1
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-U6264BS2C07LLG1 035554-U6264BS2C07LLG1 U6264BS2C07LLG1 U6264BS2C07LLG1 28-U6264BS2C07LLG1 U6264BS2C07LLG1 U6264BS2C07LLG1
Product Name Memory IC and Storage Component Memory - SRAM - U6264BS2C07LLG1 Memory Memory SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II SRAM ZMD 8K x 8 5V Asynch Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; Tube SOP; 28-SOP SOIC; 28-SOIC (0.330\", 8.38mm Width) SOIC; 28-SOIC (0.330, 8.38mm Width) SOP28
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 589286-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71T016SA15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details