SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 35ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP Product overview: 7027S35PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027S35PF8 can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 35 ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
IC SRAM 512K PARALLEL 100TQFP
IC SRAM 512KBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7027S35PF8-ND | 774-7027S35PF8 | 7027S35PF8 | 7027S35PF8 | 668-7027S35PF8 | 7027S35PF8 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | IC SRAM 512K PARALLEL 100TQFP | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; Tape & Reel (TR) | QFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | 4.5V~5.5V |