Renesas Electronics Corporation Memory IC and Storage Component 71256S70DB

Description
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 71256S70DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256S70DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 71256S70DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256S70DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-71256S70DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71256S70DB
Memory IC and Storage Component 774-71256S70DB
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 71256S70DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256S70DB can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 71256S70DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256S70DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 71256S70DB - 920926-71256S70DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71256S70DB
920926-71256S70DB
Memory - SRAM - 71256S70DB 920926-71256S70DB
Manufacturer: Renesas Electronics America Win Source Part Number: 920926-71256S70DB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70 ns 28-CDIP Package: 28-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: IDT71256 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71256S70DB, IDT71256S70DB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920926-71256S70DB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70 ns 28-CDIP
Package: 28-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: IDT71256
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71256S70DB, IDT71256S70DB-ND

Buy Now Datasheet
Memory - 71256S70DB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-CDIP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71256S70DB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
71256S70DB
Integrated Circuits (ICs) - Memory 71256S70DB
IC SRAM 256KBIT PAR 28CERDIP

IC SRAM 256KBIT PAR 28CERDIP

Supplier's Site
IC SRAM 256K PARALLEL 28CERDIP - 668-71256S70DB - Utmel Electronic Limited
Hong Kong, China
IC SRAM 256K PARALLEL 28CERDIP
668-71256S70DB
IC SRAM 256K PARALLEL 28CERDIP 668-71256S70DB
IC SRAM 256K PARALLEL 28CERDIP

IC SRAM 256K PARALLEL 28CERDIP

Supplier's Site
IC SRAM 256KBIT PAR 28CERDIP

IC SRAM 256KBIT PAR 28CERDIP

Supplier's Site Datasheet
Memory - 71256S70DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-CDIP

SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-71256S70DB 920926-71256S70DB 71256S70DB-ND 71256S70DB 668-71256S70DB 71256S70DB 71256S70DB
Product Name Memory IC and Storage Component Memory - SRAM - 71256S70DB Memory Integrated Circuits (ICs) - Memory IC SRAM 256K PARALLEL 28CERDIP Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 448-CY14B512Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details