Mitutoyo Corporation 18"Caliper,Carbon Fiber 552-191-10

Description
Product Highlights Accuracy: Refer to the list of specifications. Resolution: 0.01mm or .0005"/0.01mm Display: LCD Scale type: ABSOLUTE electromagnetic linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 5,000 hours in continuous use Dust/Water protection level: IP66 Range 0-18in 0-450mm Accuracy .002in Mass 650g
Description
Product Highlights Accuracy: Refer to the list of specifications. Resolution: 0.01mm or .0005"/0.01mm Display: LCD Scale type: ABSOLUTE electromagnetic linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 5,000 hours in continuous use Dust/Water protection level: IP66 Range 0-18in 0-450mm Accuracy .002in Mass 650g

Suppliers

Company
Product
Description
Supplier Links
18
Rochester, NY, USA
18"Caliper,Carbon Fiber
552-191-10
18"Caliper,Carbon Fiber 552-191-10
Product Highlights Accuracy: Refer to the list of specifications. Resolution: 0.01mm or .0005"/0.01mm Display: LCD Scale type: ABSOLUTE electromagnetic linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 5,000 hours in continuous use Dust/Water protection level: IP66 Range 0-18in 0-450mm Accuracy .002in Mass 650g

Product Highlights

  • Accuracy: Refer to the list of specifications.
  • Resolution: 0.01mm or .0005"/0.01mm
  • Display: LCD
  • Scale type: ABSOLUTE electromagnetic linear encoder
  • Max. response speed: Unlimited
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 5,000 hours in continuous use
  • Dust/Water protection level: IP66
  • Range 0-18in 0-450mm
  • Accuracy .002in
  • Mass 650g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-191-10
Product Name 18"Caliper,Carbon Fiber
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 326930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Box Gauge System - MTG - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details