Mitutoyo Corporation Absolute Coolant-Proof Caliper 0-8"/0-200mm 500-763-20

Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-8in 0-200mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 model
Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-8in 0-200mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 model

Suppliers

Company
Product
Description
Supplier Links
Absolute Coolant-Proof Caliper 0-8
Rochester, NY, USA
Absolute Coolant-Proof Caliper 0-8"/0-200mm
500-763-20
Absolute Coolant-Proof Caliper 0-8"/0-200mm 500-763-20
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-8in 0-200mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 model

Product Highlights

  • Can be used in workshop conditions exposed to coolant, water, dust or oil.
  • Easy to use - no need to wipe or clean the scale.
  • Advanced design styling.
  • Incorporates absolute measurement system.
  • Automatic power-on/off.
  • Data output function.
  • With thumb roller.
  • Supplied in fitted plastic case.
  • Range 0-8in 0-200mm
  • LCD Res .0005in 0.01mm
  • Accuracy ±.001in
  • IP67 model
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-763-20
Product Name Absolute Coolant-Proof Caliper 0-8"/0-200mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Universal Gauge Block - QUICK BLOCK™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gage Block
Attribute Measurement Capability Universal Gage
View Details
Differential Micrometer Head, 16.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details