Mitutoyo Corporation 300mm Vernier Caliper,Carbide Jaws 530-322

Description
Product Highlights Range 0-300mm Accuracy 0.08mm Vernier Graduation Lower Scale 0.05mm with OD Carbide Jaw Measures OD (outside diameter), ID (inside diameter), depth, and steps. The small vernier face angle (14°) provides easy reading. Dual reading scales on vernier. (metric/inch and inch models only) Lock screw for holding the sliding jaw position. Carbide-tipped jaw type calipers are also available. Supplied with vinyl holster in fitted carton.
Description
Product Highlights Range 0-300mm Accuracy 0.08mm Vernier Graduation Lower Scale 0.05mm with OD Carbide Jaw Measures OD (outside diameter), ID (inside diameter), depth, and steps. The small vernier face angle (14°) provides easy reading. Dual reading scales on vernier. (metric/inch and inch models only) Lock screw for holding the sliding jaw position. Carbide-tipped jaw type calipers are also available. Supplied with vinyl holster in fitted carton.

Suppliers

Company
Product
Description
Supplier Links
300mm Vernier Caliper,Carbide Jaws - 530-322 - Transcat, Inc.
Rochester, NY, USA
300mm Vernier Caliper,Carbide Jaws
530-322
300mm Vernier Caliper,Carbide Jaws 530-322
Product Highlights Range 0-300mm Accuracy 0.08mm Vernier Graduation Lower Scale 0.05mm with OD Carbide Jaw Measures OD (outside diameter), ID (inside diameter), depth, and steps. The small vernier face angle (14°) provides easy reading. Dual reading scales on vernier. (metric/inch and inch models only) Lock screw for holding the sliding jaw position. Carbide-tipped jaw type calipers are also available. Supplied with vinyl holster in fitted carton.

Product Highlights

  • Range 0-300mm
  • Accuracy 0.08mm
  • Vernier Graduation Lower Scale 0.05mm
  • with OD Carbide Jaw
  • Measures OD (outside diameter), ID (inside diameter), depth, and steps.
  • The small vernier face angle (14°) provides easy reading.
  • Dual reading scales on vernier. (metric/inch and inch models only)
  • Lock screw for holding the sliding jaw position. Carbide-tipped jaw type calipers are also available.
  • Supplied with vinyl holster in fitted carton.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 530-322
Product Name 300mm Vernier Caliper,Carbide Jaws
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Checking Balls - 29017 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for cold rolling mills - thicknessCONTROL MTS 8202.K-3/250 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details