Mitutoyo Corporation Digimatic Caliper,0-8" 500-163-30

Description
Product Highlights Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements. This switch will also allow return to the absolute (ABS) coordinate and display of the true position from the origin point (usually jaws-closed point). Data Hold Unit (959143) is optional. With thumb roller. Supplied in fitted plastic case. Model AOS Digimatic Caliper Range 0-8in 0-200mm Accuracy ±.001in LCD Res. .0005in 0.01mm Carbide-tipped jaws for OD measurement
Description
Product Highlights Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements. This switch will also allow return to the absolute (ABS) coordinate and display of the true position from the origin point (usually jaws-closed point). Data Hold Unit (959143) is optional. With thumb roller. Supplied in fitted plastic case. Model AOS Digimatic Caliper Range 0-8in 0-200mm Accuracy ±.001in LCD Res. .0005in 0.01mm Carbide-tipped jaws for OD measurement

Suppliers

Company
Product
Description
Supplier Links
Digimatic Caliper,0-8
Rochester, NY, USA
Digimatic Caliper,0-8"
500-163-30
Digimatic Caliper,0-8" 500-163-30
Product Highlights Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements. This switch will also allow return to the absolute (ABS) coordinate and display of the true position from the origin point (usually jaws-closed point). Data Hold Unit (959143) is optional. With thumb roller. Supplied in fitted plastic case. Model AOS Digimatic Caliper Range 0-8in 0-200mm Accuracy ±.001in LCD Res. .0005in 0.01mm Carbide-tipped jaws for OD measurement

Product Highlights

  • Large and clear LCD readout.
  • The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements. This switch will also allow return to the absolute (ABS) coordinate and display of the true position from the origin point (usually jaws-closed point).
  • Data Hold Unit (959143) is optional.
  • With thumb roller.
  • Supplied in fitted plastic case.
  • Model AOS Digimatic Caliper
  • Range 0-8in 0-200mm
  • Accuracy ±.001in
  • LCD Res. .0005in 0.01mm
  • Carbide-tipped jaws for OD measurement
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-163-30
Product Name Digimatic Caliper,0-8"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Precise laser micrometer with integrated controller - optoCONTROL ODC 2520-46 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details