Mitutoyo Corporation 0-30"/0-750mm Digital Caliper 551-226-10

Description
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output Range 0(.5)-24in 0(20)-600mm LCD Resolution .0005in 0.01mm Accuracy .0025in Each Unit Includes Fitted plastic holster Wooden Case
Description
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output Range 0(.5)-24in 0(20)-600mm LCD Resolution .0005in 0.01mm Accuracy .0025in Each Unit Includes Fitted plastic holster Wooden Case

Suppliers

Company
Product
Description
Supplier Links
0-30
Rochester, NY, USA
0-30"/0-750mm Digital Caliper
551-226-10
0-30"/0-750mm Digital Caliper 551-226-10
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output Range 0(.5)-24in 0(20)-600mm LCD Resolution .0005in 0.01mm Accuracy .0025in Each Unit Includes Fitted plastic holster Wooden Case

Product Highlights

  • The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement
  • Parallax-free vernier scale type is available for easy and positive measurement
  • With SPC output
  • Range 0(.5)-24in 0(20)-600mm
  • LCD Resolution .0005in 0.01mm
  • Accuracy .0025in

Each Unit Includes

  • Fitted plastic holster
  • Wooden Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 551-226-10
Product Name 0-30"/0-750mm Digital Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details