Mitutoyo Corporation 0-24"Carbon Fiber Caliper 552-313-10

Description
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products. Supplied in fitted wooden case. Range 0(.5)-24in 0(20)-600mm Accuracy .002in Resolution .0005in 0.01mm
Description
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products. Supplied in fitted wooden case. Range 0(.5)-24in 0(20)-600mm Accuracy .002in Resolution .0005in 0.01mm

Suppliers

Company
Product
Description
Supplier Links
0-24
Rochester, NY, USA
0-24"Carbon Fiber Caliper
552-313-10
0-24"Carbon Fiber Caliper 552-313-10
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products. Supplied in fitted wooden case. Range 0(.5)-24in 0(20)-600mm Accuracy .002in Resolution .0005in 0.01mm

Product Highlights

  • Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws
  • Highly durable and easy to handle
  • The range of applications can be expanded by using the optional attachments
  • Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.)
  • Preset function for setting a desired starting point.
  • With SPC data output.
  • Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products.
  • Supplied in fitted wooden case.
  • Range 0(.5)-24in 0(20)-600mm
  • Accuracy .002in
  • Resolution .0005in 0.01mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-313-10
Product Name 0-24"Carbon Fiber Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Wireless Bore Gauge - WiGauge™ - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details