Mitutoyo Corporation Coolant Proof Caliper 0-6in 500-713-10

Description
Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or oil Easy to use - no need to wipe or clean the scale Advanced design styling Incorporates absolute measurement system Automatic power-on/off Data output function With thumb roller
Description
Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or oil Easy to use - no need to wipe or clean the scale Advanced design styling Incorporates absolute measurement system Automatic power-on/off Data output function With thumb roller

Suppliers

Company
Product
Description
Supplier Links
Coolant Proof Caliper 0-6in - 500-713-10 - Transcat, Inc.
Rochester, NY, USA
Coolant Proof Caliper 0-6in
500-713-10
Coolant Proof Caliper 0-6in 500-713-10
Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or oil Easy to use - no need to wipe or clean the scale Advanced design styling Incorporates absolute measurement system Automatic power-on/off Data output function With thumb roller

Product Highlights

  • Range 0-6in 0-150mm
  • LCD Res .0005in 0.01mm
  • Accuracy ±.001in
  • IP67 without SPC data output
  • Can be used in workshop conditions exposed to coolant, water, dust or oil
  • Easy to use - no need to wipe or clean the scale
  • Advanced design styling
  • Incorporates absolute measurement system
  • Automatic power-on/off
  • Data output function
  • With thumb roller
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-713-10
Product Name Coolant Proof Caliper 0-6in
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Micrometers - 2856650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 1.18 inch (30 mm)
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details