Mitutoyo Corporation 8"Digital Caliper,IP67 500-753-20

Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-6in 0-150mm LCD Res. .0005in 0.01mm Accuracy ±.001in carbide-tipped jaws for OD measurement
Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-6in 0-150mm LCD Res. .0005in 0.01mm Accuracy ±.001in carbide-tipped jaws for OD measurement

Suppliers

Company
Product
Description
Supplier Links
8
Rochester, NY, USA
8"Digital Caliper,IP67
500-753-20
8"Digital Caliper,IP67 500-753-20
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-6in 0-150mm LCD Res. .0005in 0.01mm Accuracy ±.001in carbide-tipped jaws for OD measurement

Product Highlights

  • Can be used in workshop conditions exposed to coolant, water, dust or oil.
  • Easy to use - no need to wipe or clean the scale.
  • Advanced design styling.
  • Incorporates absolute measurement system.
  • Automatic power-on/off.
  • Data output function.
  • With thumb roller.
  • Supplied in fitted plastic case.
  • Range 0-6in 0-150mm
  • LCD Res. .0005in 0.01mm
  • Accuracy ±.001in
  • carbide-tipped jaws for OD measurement
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-753-20
Product Name 8"Digital Caliper,IP67
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Gypsum Boards Dimensional Measurement Instrument - 3DGipsumB - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details
Millmate Strip Scanner Edge Sensor - PMSG12x - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Strip Scanner Edge Sensor
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details