Mitutoyo Corporation 12" Digital Caliper 500-168

Description
Product Highlights Mitutoyo ABSOLUTE 500-168 Digital Caliper, Stainless Steel, Battery Powered, Inch/Metric, 0-12" Range, +/-0.0015" Accuracy, 0.0005" Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD display in metric units for readability Position memory for retaining measurements Function control buttons on the face, for ease of use: Origin, On/Off, and Zero/ABS (Absolute Scale)
Description
Product Highlights Mitutoyo ABSOLUTE 500-168 Digital Caliper, Stainless Steel, Battery Powered, Inch/Metric, 0-12" Range, +/-0.0015" Accuracy, 0.0005" Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD display in metric units for readability Position memory for retaining measurements Function control buttons on the face, for ease of use: Origin, On/Off, and Zero/ABS (Absolute Scale)

Suppliers

Company
Product
Description
Supplier Links
12
Rochester, NY, USA
12" Digital Caliper
500-168
12" Digital Caliper 500-168
Product Highlights Mitutoyo ABSOLUTE 500-168 Digital Caliper, Stainless Steel, Battery Powered, Inch/Metric, 0-12" Range, +/-0.0015" Accuracy, 0.0005" Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD display in metric units for readability Position memory for retaining measurements Function control buttons on the face, for ease of use: Origin, On/Off, and Zero/ABS (Absolute Scale)

Product Highlights

  • Mitutoyo ABSOLUTE 500-168 Digital Caliper, Stainless Steel, Battery Powered, Inch/Metric, 0-12" Range, +/-0.0015" Accuracy, 0.0005" Resolution
  • Hardened stainless steel construction for protection of caliper components
  • Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step
  • Digital, single-value readout LCD display in metric units for readability
  • Position memory for retaining measurements
  • Function control buttons on the face, for ease of use: Origin, On/Off, and Zero/ABS (Absolute Scale)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-168
Product Name 12" Digital Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Welding electrodes flux coating checking is now easy, quick and accurate. - MECLAB X40 WE - Marposs Corp
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details