Mitutoyo Corporation CERA Caliper Checker 515-555

Description
Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting The CERA Caliper Checker also stands perpendicular to a surface for height gage inspection The zirconia based ceramic CERA measuring blocks are corrosion resistant and dimensionally stable Block pitch accuracy: ±0.005mm for range up to 300mm±.0002” For range up to 12 “±0.007mm for range up to 600mm Parallelism of blocks: 0.002mm for range up to 300mm0.004mm for range up to 600mm Range 0-300mm Mass 4kg Outside measurement: 20, 50, 100, 150, 200, 250, 300mm Inside measurement 20,50,100,150,200,25 0,300mm
Description
Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting The CERA Caliper Checker also stands perpendicular to a surface for height gage inspection The zirconia based ceramic CERA measuring blocks are corrosion resistant and dimensionally stable Block pitch accuracy: ±0.005mm for range up to 300mm±.0002” For range up to 12 “±0.007mm for range up to 600mm Parallelism of blocks: 0.002mm for range up to 300mm0.004mm for range up to 600mm Range 0-300mm Mass 4kg Outside measurement: 20, 50, 100, 150, 200, 250, 300mm Inside measurement 20,50,100,150,200,25 0,300mm

Suppliers

Company
Product
Description
Supplier Links
CERA Caliper Checker - 515-555 - Transcat, Inc.
Rochester, NY, USA
CERA Caliper Checker
515-555
CERA Caliper Checker 515-555
Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting The CERA Caliper Checker also stands perpendicular to a surface for height gage inspection The zirconia based ceramic CERA measuring blocks are corrosion resistant and dimensionally stable Block pitch accuracy: ±0.005mm for range up to 300mm±.0002” For range up to 12 “±0.007mm for range up to 600mm Parallelism of blocks: 0.002mm for range up to 300mm0.004mm for range up to 600mm Range 0-300mm Mass 4kg Outside measurement: 20, 50, 100, 150, 200, 250, 300mm Inside measurement 20,50,100,150,200,25 0,300mm

Product Highlights

  • The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers
  • It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting
  • The CERA Caliper Checker also stands perpendicular to a surface for height gage inspection
  • The zirconia based ceramic CERA measuring blocks are corrosion resistant and dimensionally stable
  • Block pitch accuracy: ±0.005mm for range up to 300mm±.0002”
  • For range up to 12 “±0.007mm for range up to 600mm
  • Parallelism of blocks: 0.002mm for range up to 300mm0.004mm for range up to 600mm
  • Range 0-300mm
  • Mass 4kg
  • Outside measurement: 20, 50, 100, 150, 200, 250, 300mm
  • Inside measurement 20,50,100,150,200,250,300mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 515-555
Product Name CERA Caliper Checker
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Premium Short Shank Inspection Balls - 29067 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-60/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details