Mitutoyo Corporation 40"Digital Caliper,Carbon Fiber Inch/Metric 552-314-10

Description
Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .002in Resolution .0005in 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products. Supplied in fitted wooden case.
Description
Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .002in Resolution .0005in 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products. Supplied in fitted wooden case.

Suppliers

Company
Product
Description
Supplier Links
40
Rochester, NY, USA
40"Digital Caliper,Carbon Fiber Inch/Metric
552-314-10
40"Digital Caliper,Carbon Fiber Inch/Metric 552-314-10
Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .002in Resolution .0005in 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products. Supplied in fitted wooden case.

Product Highlights

  • Range 0(1)-40in 0(20)-1000mm
  • Accuracy .002in
  • Resolution .0005in 0.01mm
  • Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws.
  • Highly durable and easy to handle.
  • The range of applications can be expanded by using the optional attachments.
  • Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.)
  • Preset function for setting a desired starting point.
  • With SPC data output.
  • Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products.
  • Supplied in fitted wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-314-10
Product Name 40"Digital Caliper,Carbon Fiber Inch/Metric
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Analogue Mini Probe - AM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details