Mitutoyo Corporation Vernier Caliper 0-30" 534-107

Description
Product Highlights Range 0(.8)-30in 0(20)-700mm Accuracy 0.08mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 2900g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted wooden case
Description
Product Highlights Range 0(.8)-30in 0(20)-700mm Accuracy 0.08mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 2900g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
Vernier Caliper 0-30
Rochester, NY, USA
Vernier Caliper 0-30"
534-107
Vernier Caliper 0-30" 534-107
Product Highlights Range 0(.8)-30in 0(20)-700mm Accuracy 0.08mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 2900g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted wooden case

Product Highlights

  • Range 0(.8)-30in 0(20)-700mm
  • Accuracy 0.08mm
  • Graduation Lower Scale Upper Scale 0.02mm .001in
  • Mass 2900g
  • Long jaws for measuring hard-to-reach features

Each Unit Includes

  • Fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 534-107
Product Name Vernier Caliper 0-30"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

DTI Gauges - 2602972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Indicator / Comparator
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
Accuracy 0.01 mm FSD
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Precision Slip Fit Inspection Balls - 29081 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details