Mitutoyo Corporation Digital Caliper 0-18" 550-223-10

Description
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(.5)-18in 0(20)-450mm LCD Resolution .0005in 0.01mm Accuracy .002in Mass 1,110g Each Unit Includes Supplied in fitted plastic case
Description
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(.5)-18in 0(20)-450mm LCD Resolution .0005in 0.01mm Accuracy .002in Mass 1,110g Each Unit Includes Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper 0-18
Rochester, NY, USA
Digital Caliper 0-18"
550-223-10
Digital Caliper 0-18" 550-223-10
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(.5)-18in 0(20)-450mm LCD Resolution .0005in 0.01mm Accuracy .002in Mass 1,110g Each Unit Includes Supplied in fitted plastic case

Product Highlights

  • The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement
  • With SPC output
  • Range 0(.5)-18in 0(20)-450mm
  • LCD Resolution .0005in 0.01mm
  • Accuracy .002in
  • Mass 1,110g

Each Unit Includes

  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 550-223-10
Product Name Digital Caliper 0-18"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
Rectangular Inner Profile Measurement System - RF096-170x110 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details