Mitutoyo Corporation Coolant Proof Caliper, 8"/200mm IP67, CD-8"PMX 500-763-10

Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale Advanced design styling Incorporates absolute measurement system Automatic power-on/off Data output function With thumb roller Supplied in fitted plastic case Range 0-8in 0-200mm LCD Res 0005in .01mm Accuracy ±.001in Remarks IP67 model Each Unit Includes Supplied in fitted plastic case
Datasheet
Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale Advanced design styling Incorporates absolute measurement system Automatic power-on/off Data output function With thumb roller Supplied in fitted plastic case Range 0-8in 0-200mm LCD Res 0005in .01mm Accuracy ±.001in Remarks IP67 model Each Unit Includes Supplied in fitted plastic case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coolant Proof Caliper, 8
Rochester, NY, USA
Coolant Proof Caliper, 8"/200mm IP67, CD-8"PMX
500-763-10
Coolant Proof Caliper, 8"/200mm IP67, CD-8"PMX 500-763-10
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale Advanced design styling Incorporates absolute measurement system Automatic power-on/off Data output function With thumb roller Supplied in fitted plastic case Range 0-8in 0-200mm LCD Res 0005in .01mm Accuracy ±.001in Remarks IP67 model Each Unit Includes Supplied in fitted plastic case

Product Highlights

  • Can be used in workshop conditions exposed to coolant, water, dust or oil.
  • Easy to use - no need to wipe or clean the scale
  • Advanced design styling
  • Incorporates absolute measurement system
  • Automatic power-on/off
  • Data output function
  • With thumb roller
  • Supplied in fitted plastic case
  • Range 0-8in 0-200mm
  • LCD Res 0005in .01mm
  • Accuracy ±.001in
  • Remarks IP67 model

Each Unit Includes

  • Supplied in fitted plastic case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-763-10
Product Name Coolant Proof Caliper, 8"/200mm IP67, CD-8"PMX
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Wireless Bore Gauge - WiGauge™ - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
The Laser Micrometer to Check Small Shafts and Ground Components - MECLAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details