Mitutoyo Corporation 18" Digimatic Caliper 552-160-10

Description
Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .0025in Resolution .0005in 0.01mm Long jaws 7.9in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: Electrostatic capacitance type linear encoder Max. response speed: 1600mm/s Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3,000 hours in continuous use Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point With SPC data output Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products Supplied in fitted wooden case
Description
Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .0025in Resolution .0005in 0.01mm Long jaws 7.9in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: Electrostatic capacitance type linear encoder Max. response speed: 1600mm/s Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3,000 hours in continuous use Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point With SPC data output Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products Supplied in fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
18
Rochester, NY, USA
18" Digimatic Caliper
552-160-10
18" Digimatic Caliper 552-160-10
Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .0025in Resolution .0005in 0.01mm Long jaws 7.9in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: Electrostatic capacitance type linear encoder Max. response speed: 1600mm/s Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3,000 hours in continuous use Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point With SPC data output Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products Supplied in fitted wooden case

Product Highlights

  • Range 0(.5)-18in 0(20)-450mm
  • Accuracy .0025in
  • Resolution .0005in 0.01mm
  • Long jaws 7.9in
  • Resolution: 0.01mm or .0005"/0.01mm
  • Display: LCD
  • Length standard: Electrostatic capacitance type linear encoder
  • Max. response speed: 1600mm/s
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 3,000 hours in continuous use
  • Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws
  • Highly durable and easy to handle
  • The range of applications can be expanded by using the optional attachments
  • Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.)
  • Preset function for setting a desired starting point
  • With SPC data output
  • Special model available with ceramic jaws which are suitable for measuring abrasive
  • and magnetic products
  • Supplied in fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-160-10
Product Name 18" Digimatic Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Width Measurement System - RF590 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details