Mitutoyo Corporation Vernier Caliper 280mm w/Fine Adjustment 532-103

Description
Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Fine adjustment carriage to control slider movement for precision measurements Raised sliding surfaces for preventing defacement and wear of scale graduations Meets Federal Accuracy Specifications GGG-C-111B Item Depth 64mm Item Weight 1.08 pounds Length 403 millimeters Measurement Accuracy +/-0.03mm Range 0-280mm Resolution 0.02mm Size 0-280mm
Description
Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Fine adjustment carriage to control slider movement for precision measurements Raised sliding surfaces for preventing defacement and wear of scale graduations Meets Federal Accuracy Specifications GGG-C-111B Item Depth 64mm Item Weight 1.08 pounds Length 403 millimeters Measurement Accuracy +/-0.03mm Range 0-280mm Resolution 0.02mm Size 0-280mm

Suppliers

Company
Product
Description
Supplier Links
Vernier Caliper 280mm w/Fine Adjustment - 532-103 - Transcat, Inc.
Rochester, NY, USA
Vernier Caliper 280mm w/Fine Adjustment
532-103
Vernier Caliper 280mm w/Fine Adjustment 532-103
Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Fine adjustment carriage to control slider movement for precision measurements Raised sliding surfaces for preventing defacement and wear of scale graduations Meets Federal Accuracy Specifications GGG-C-111B Item Depth 64mm Item Weight 1.08 pounds Length 403 millimeters Measurement Accuracy +/-0.03mm Range 0-280mm Resolution 0.02mm Size 0-280mm

Product Highlights

  • Hardened stainless steel construction with satin chrome finish, for protection of caliper
  • Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements
  • Fine adjustment carriage to control slider movement for precision measurements
  • Raised sliding surfaces for preventing defacement and wear of scale graduations
  • Meets Federal Accuracy Specifications GGG-C-111B
  • Item Depth 64mm
  • Item Weight 1.08 pounds
  • Length 403 millimeters
  • Measurement Accuracy +/-0.03mm
  • Range 0-280mm
  • Resolution 0.02mm
  • Size 0-280mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 532-103
Product Name Vernier Caliper 280mm w/Fine Adjustment
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details