Mitutoyo Corporation 0-150mm Digital Caliper 500-719-10

Description
Product Highlights Mitutoyo ABSOLUTE 500-719-10 Digital Caliper, Stainless Steel, Battery Powered, 0-150mm Range, +/-0.02mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD display in metric units for readability Function control buttons on caliper face for ease of access: Origin, On/Off, and Zero/ABS (Absolute Scale) IP67-certified for protection against dust and temporary submersion in water
Description
Product Highlights Mitutoyo ABSOLUTE 500-719-10 Digital Caliper, Stainless Steel, Battery Powered, 0-150mm Range, +/-0.02mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD display in metric units for readability Function control buttons on caliper face for ease of access: Origin, On/Off, and Zero/ABS (Absolute Scale) IP67-certified for protection against dust and temporary submersion in water

Suppliers

Company
Product
Description
Supplier Links
0-150mm Digital Caliper - 500-719-10 - Transcat, Inc.
Rochester, NY, USA
0-150mm Digital Caliper
500-719-10
0-150mm Digital Caliper 500-719-10
Product Highlights Mitutoyo ABSOLUTE 500-719-10 Digital Caliper, Stainless Steel, Battery Powered, 0-150mm Range, +/-0.02mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD display in metric units for readability Function control buttons on caliper face for ease of access: Origin, On/Off, and Zero/ABS (Absolute Scale) IP67-certified for protection against dust and temporary submersion in water

Product Highlights

  • Mitutoyo ABSOLUTE 500-719-10 Digital Caliper, Stainless Steel, Battery Powered, 0-150mm Range, +/-0.02mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications
  • Stainless steel construction for protection of caliper components
  • Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step
  • Digital, single-value readout LCD display in metric units for readability
  • Function control buttons on caliper face for ease of access: Origin, On/Off, and Zero/ABS (Absolute Scale)
  • IP67-certified for protection against dust and temporary submersion in water
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-719-10
Product Name 0-150mm Digital Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details