Mitutoyo Corporation Digital Caliper,0-200mm,No SPC 500-703-20

Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-200mm Res. 0.01mm Accuracy ±0.02mm IP67 model without SPC data output
Description
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-200mm Res. 0.01mm Accuracy ±0.02mm IP67 model without SPC data output

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper,0-200mm,No SPC - 500-703-20 - Transcat, Inc.
Rochester, NY, USA
Digital Caliper,0-200mm,No SPC
500-703-20
Digital Caliper,0-200mm,No SPC 500-703-20
Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. Incorporates absolute measurement system. Automatic power-on/off. Data output function. With thumb roller. Supplied in fitted plastic case. Range 0-200mm Res. 0.01mm Accuracy ±0.02mm IP67 model without SPC data output

Product Highlights

  • Can be used in workshop conditions exposed to coolant, water, dust or oil.
  • Easy to use - no need to wipe or clean the scale.
  • Advanced design styling.
  • Incorporates absolute measurement system.
  • Automatic power-on/off.
  • Data output function.
  • With thumb roller.
  • Supplied in fitted plastic case.
  • Range 0-200mm
  • Res. 0.01mm
  • Accuracy ±0.02mm
  • IP67 model without SPC data output
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-703-20
Product Name Digital Caliper,0-200mm,No SPC
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thread Gauges - 326897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details