Mitutoyo Corporation Calipers 532-121

Description
UKAS(732498),dual scale vernier caliper
Request a Quote
Description
UKAS(732498),dual scale vernier caliper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calipers - 431763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Calipers
431763
Calipers 431763
UKAS(732498),dual scale vernier caliper

UKAS(732498),dual scale vernier caliper

Supplier's Site
Calipers - 732498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Calipers
732498
Calipers 732498
Mitutoyo dual scale vernier caliper,11in

Mitutoyo dual scale vernier caliper,11in

Supplier's Site
Vernier Caliper, 11
Rochester, NY, USA
Vernier Caliper, 11"
532-121
Vernier Caliper, 11" 532-121
Product Highlights Provided with a fine-adjustment carriage to feed the slider finely Can measure OD, ID, depth, and steps Range 0-11in 0-280mm Accuracy 0.04mm Lower Scale Upper Scale 0.02mm .001in Each Unit Includes Supplied with vinyl holster in fitted carton

Product Highlights

  • Provided with a fine-adjustment carriage to feed the slider finely
  • Can measure OD, ID, depth, and steps
  • Range 0-11in 0-280mm
  • Accuracy 0.04mm
  • Lower Scale Upper Scale 0.02mm .001in

Each Unit Includes

  • Supplied with vinyl holster in fitted carton
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 431763 532-121
Product Name Calipers Vernier Caliper, 11"
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Checking Balls - 29010 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauges - 6608158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Display Digital Display
Attribute Measurement Capability Thickness Gage
View Details
Laser System for Inline Sheet Materials Thickness Measurement - RF160.20 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details