Mitutoyo Corporation Carbon Fiber Digital Caliper 1-80" 552-164-10

Description
Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .0055in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Supplied in fitted wooden case.
Description
Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .0055in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Supplied in fitted wooden case.

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Digital Caliper 1-80
Rochester, NY, USA
Carbon Fiber Digital Caliper 1-80"
552-164-10
Carbon Fiber Digital Caliper 1-80" 552-164-10
Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .0055in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Supplied in fitted wooden case.

Product Highlights

  • Range 0(1)-80in 0(20)-2000mm
  • Accuracy .0055in
  • Resolution .0005in 0.01mm
  • Long jaws 7.9in
  • Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws.
  • Highly durable and easy to handle.
  • The range of applications can be expanded by using the optional attachments.
  • Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.)
  • Preset function for setting a desired starting point.
  • With SPC data output.
  • Supplied in fitted wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-164-10
Product Name Carbon Fiber Digital Caliper 1-80"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Calipers - 2436617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details