Mitutoyo Corporation Digital Caliper,0-12" CDN-P12"PMX 551-341-10

Description
Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .002in Remarks with offset/preset function for easy ID measurement IP67 The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output Supplied in fitted plastic holster in carton.18"/450mm and larger supplied wooden case
Description
Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .002in Remarks with offset/preset function for easy ID measurement IP67 The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output Supplied in fitted plastic holster in carton.18"/450mm and larger supplied wooden case

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper,0-12
Rochester, NY, USA
Digital Caliper,0-12" CDN-P12"PMX
551-341-10
Digital Caliper,0-12" CDN-P12"PMX 551-341-10
Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .002in Remarks with offset/preset function for easy ID measurement IP67 The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output Supplied in fitted plastic holster in carton.18"/450mm and larger supplied wooden case

Product Highlights

  • Range 0(.4)-12in 0(10)-300mm
  • LCD Resolution .0005in 0.01mm
  • Accuracy .002in
  • Remarks with offset/preset function for easy ID measurement IP67
  • The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement
  • Parallax-free vernier scale type is available for easy and positive measurement
  • With SPC output
  • Supplied in fitted plastic holster in carton.18"/450mm and larger supplied wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 551-341-10
Product Name Digital Caliper,0-12" CDN-P12"PMX
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Compact laser micrometer with high measuring rate - optoCONTROL ODC 1200/90-5 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details