MITUTOYO CORPORATION
500-505-10 -- 0-18"/0-450MM DIGITAL CALIPER DIGIMATIC
Mitutoyo Corporation
0-18"/0-450mm Digital Caliper Digimatic
500-505-10
Description
Product Highlights
ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology
Range: 0-18in 0-450mm
Accuracy: ±.002in
LCD Resolution: .0005in 0.01mm
Without Thumb Roller
Resolution: 0.01mm or .0005"/0.01mm
Repeatability: 0.01mm / .0005
Display: LCD
Length standard: ABSOLUTE electrostatic capacitance type linear encoder
Max. response speed: Unlimited
Battery: SR44 (1 pc.), 938882
Battery life: Approx. 3.5 years under normal use
Function
Origin-set, Zero-setting, Data output, inch/mm conversion (inch/mm models ONLY)
Alarm: Low voltage, Counting value composition error
Description
Product Highlights
ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology
Range: 0-18in 0-450mm
Accuracy: ±.002in
LCD Resolution: .0005in 0.01mm
Without Thumb Roller
Resolution: 0.01mm or .0005"/0.01mm
Repeatability: 0.01mm / .0005
Display: LCD
Length standard: ABSOLUTE electrostatic capacitance type linear encoder
Max. response speed: Unlimited
Battery: SR44 (1 pc.), 938882
Battery life: Approx. 3.5 years under normal use
Function
Origin-set, Zero-setting, Data output, inch/mm conversion (inch/mm models ONLY)
Alarm: Low voltage, Counting value composition error
Suppliers
0-18"/0-450mm Digital Caliper Digimatic
500-505-10
Product Highlights
ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology
Range: 0-18in 0-450mm
Accuracy: ±.002in
LCD Resolution: .0005in 0.01mm
Without Thumb Roller
Resolution: 0.01mm or .0005"/0.01mm
Repeatability: 0.01mm / .0005
Display: LCD
Length standard: ABSOLUTE electrostatic capacitance type linear encoder
Max. response speed: Unlimited
Battery: SR44 (1 pc.), 938882
Battery life: Approx. 3.5 years under normal use
Function
Origin-set, Zero-setting, Data output, inch/mm conversion (inch/mm models ONLY)
Alarm: Low voltage, Counting value composition error
Product Highlights
- ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology
- Range: 0-18in 0-450mm
- Accuracy: ±.002in
- LCD Resolution: .0005in 0.01mm
- Without Thumb Roller
- Resolution: 0.01mm or .0005"/0.01mm
- Repeatability: 0.01mm / .0005
- Display: LCD
- Length standard: ABSOLUTE electrostatic capacitance type linear encoder
- Max. response speed: Unlimited
- Battery: SR44 (1 pc.), 938882
- Battery life: Approx. 3.5 years under normal use
- Function
- Origin-set, Zero-setting, Data output, inch/mm conversion (inch/mm models ONLY)
- Alarm: Low voltage, Counting value composition error
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
500-505-10 |
|
Product Name
|
0-18"/0-450mm Digital Caliper Digimatic |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurex Measurement, Inc.
Mounting / Loading Options
Handheld or Portable
Gage / Instrument Type
Gage Head or Probe; Laser micrometer
Gaging Technology
Optical; Non-contact
View Details
Hamamatsu Photonics Europe
Gage / Instrument Type
Laser micrometer
Attribute Measurement Capability
Thickness Gage
View Details
Gage / Instrument Type
Laser micrometer; Micrometer
Gaging Technology
Optical
View Details