MITUTOYO CORPORATION
550-341-10 -- DIGITAL VERNIER CALIPER,0-12"
Mitutoyo Corporation
Digital Vernier Caliper,0-12"
550-341-10
Description
Product Highlights
Range 0(.4)-12in 0(10)-300mm
LCD Resolution .0005in 0.01mm
Accuracy .0015in
Mass 380g
Each Unit Includes
Fitted plastic case
Description
Product Highlights
Range 0(.4)-12in 0(10)-300mm
LCD Resolution .0005in 0.01mm
Accuracy .0015in
Mass 380g
Each Unit Includes
Fitted plastic case
Suppliers
Product Highlights
Range 0(.4)-12in 0(10)-300mm
LCD Resolution .0005in 0.01mm
Accuracy .0015in
Mass 380g
Each Unit Includes
Fitted plastic case
Product Highlights
- Range 0(.4)-12in 0(10)-300mm
- LCD Resolution .0005in 0.01mm
- Accuracy .0015in
- Mass 380g
Each Unit Includes
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
550-341-10 |
|
Product Name
|
Digital Vernier Caliper,0-12" |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Measurement Scale / Units
Metric
Gage / Instrument Type
Gage Head or Probe; Laser micrometer; Bore Gage
Gaging Technology
Optical
View Details
ABB Measurement & Analytics
Measurement Scale / Units
Metric
Gage / Instrument Type
Gaging System or Station
Range
1.02 to 2.05 inch (26 to 52 mm)
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details