Mitutoyo Corporation Digital Caliper w/Output SPC 0-200mm 500-152-30

Description
Product Highlights Has a measuring range of 200mm with 0.01mm resolution Includes SPC data output Equipped with the exclusive AOS sensor technology which is a patented Advanced Onsite Sensor that offers improved measurement dependability by increasing resistance to harsh workshop conditions This new caliper features the New electromagnetic inductive (AOS) sensor providing improved resistance to environmental conditions such as dirt, oil and water that can cause false readings, an increased battery life of 3.5 years under normal operation and Absolute (ABS) sensor that eliminates the necessity of setting the reference when the caliper is powered on It is also fully compatible with existing Mitutoyo digimatic peripherals (SPC cables, U-Wave wireless transmitters, etc.)and are priced the same as the latest 500 Series ABS Caliper models
Description
Product Highlights Has a measuring range of 200mm with 0.01mm resolution Includes SPC data output Equipped with the exclusive AOS sensor technology which is a patented Advanced Onsite Sensor that offers improved measurement dependability by increasing resistance to harsh workshop conditions This new caliper features the New electromagnetic inductive (AOS) sensor providing improved resistance to environmental conditions such as dirt, oil and water that can cause false readings, an increased battery life of 3.5 years under normal operation and Absolute (ABS) sensor that eliminates the necessity of setting the reference when the caliper is powered on It is also fully compatible with existing Mitutoyo digimatic peripherals (SPC cables, U-Wave wireless transmitters, etc.)and are priced the same as the latest 500 Series ABS Caliper models

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper w/Output SPC 0-200mm - 500-152-30 - Transcat, Inc.
Rochester, NY, USA
Digital Caliper w/Output SPC 0-200mm
500-152-30
Digital Caliper w/Output SPC 0-200mm 500-152-30
Product Highlights Has a measuring range of 200mm with 0.01mm resolution Includes SPC data output Equipped with the exclusive AOS sensor technology which is a patented Advanced Onsite Sensor that offers improved measurement dependability by increasing resistance to harsh workshop conditions This new caliper features the New electromagnetic inductive (AOS) sensor providing improved resistance to environmental conditions such as dirt, oil and water that can cause false readings, an increased battery life of 3.5 years under normal operation and Absolute (ABS) sensor that eliminates the necessity of setting the reference when the caliper is powered on It is also fully compatible with existing Mitutoyo digimatic peripherals (SPC cables, U-Wave wireless transmitters, etc.)and are priced the same as the latest 500 Series ABS Caliper models

Product Highlights

  • Has a measuring range of 200mm with 0.01mm resolution
  • Includes SPC data output
  • Equipped with the exclusive AOS sensor technology which is a patented Advanced Onsite Sensor that offers improved measurement dependability by increasing resistance to harsh workshop conditions
  • This new caliper features the New electromagnetic inductive (AOS) sensor providing improved resistance to environmental conditions such as dirt, oil and water that can cause false readings, an increased battery life of 3.5 years under normal operation and Absolute (ABS) sensor that eliminates the necessity of setting the reference when the caliper is powered on
  • It is also fully compatible with existing Mitutoyo digimatic peripherals (SPC cables, U-Wave wireless transmitters, etc.)and are priced the same as the latest 500 Series ABS Caliper models
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-152-30
Product Name Digital Caliper w/Output SPC 0-200mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Disk Brakes Profile Gauge - IKD - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Special Function Gages
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness Gauge Head - PMGG123 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details