Starrett Improved Firm-Joint Calipers, 36",Outside 50192

Description
Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside Size and Approximate Capacity (in): 36" Size and Approximate Capacity (mm): 900mm Joint Type: Firm Joint Leg Style: Flat Leg
Description
Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside Size and Approximate Capacity (in): 36" Size and Approximate Capacity (mm): 900mm Joint Type: Firm Joint Leg Style: Flat Leg

Suppliers

Company
Product
Description
Supplier Links
Improved Firm-Joint Calipers, 36
Rochester, NY, USA
Improved Firm-Joint Calipers, 36",Outside
26-36
Improved Firm-Joint Calipers, 36",Outside 26-36
Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside Size and Approximate Capacity (in): 36" Size and Approximate Capacity (mm): 900mm Joint Type: Firm Joint Leg Style: Flat Leg

Product Highlights

  • Tension will not change with leg movement
  • Legs are made from a high-grade steel, are ruggedly constructed and well-finished
  • Improved joint designed for tension adjustment Specifications
  • Type: Outside
  • Size and Approximate Capacity (in): 36"
  • Size and Approximate Capacity (mm): 900mm
  • Joint Type: Firm Joint
  • Leg Style: Flat Leg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 26-36
Product Name Improved Firm-Joint Calipers, 36",Outside
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 90 lb. Load - BM30.10 - Newport MKS
Specs
Mounting / Loading Options M20x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Stepped Hole ID Measurement System - RF096-15/40-50/70 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details