Mitutoyo Corporation Carbon Fiber Digital Caliper 1-60" 552-163-10

Description
Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy .0045in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Supplied in fitted wooden case.
Description
Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy .0045in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Supplied in fitted wooden case.

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Digital Caliper 1-60
Rochester, NY, USA
Carbon Fiber Digital Caliper 1-60"
552-163-10
Carbon Fiber Digital Caliper 1-60" 552-163-10
Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy .0045in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range of applications can be expanded by using the optional attachments. Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point. With SPC data output. Supplied in fitted wooden case.

Product Highlights

  • Range 0(1)-60in 0(20)-1500mm
  • Accuracy .0045in
  • Resolution .0005in 0.01mm
  • Long jaws 7.9in
  • Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws.
  • Highly durable and easy to handle.
  • The range of applications can be expanded by using the optional attachments.
  • Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.)
  • Preset function for setting a desired starting point.
  • With SPC data output.
  • Supplied in fitted wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-163-10
Product Name Carbon Fiber Digital Caliper 1-60"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Tooling Balls - 29099 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Multisensor Inner Diameter Measurement System - RF040-65/115 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details