Mitutoyo Corporation Carbon Fiber Caliper 10"G 552-312-10

Description
Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .002in Resolution .0005in 0.01mm Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point With SPC data output Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products Supplied in fitted wooden case
Description
Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .002in Resolution .0005in 0.01mm Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point With SPC data output Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products Supplied in fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Caliper 10
Rochester, NY, USA
Carbon Fiber Caliper 10"G
552-312-10
Carbon Fiber Caliper 10"G 552-312-10
Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .002in Resolution .0005in 0.01mm Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.) Preset function for setting a desired starting point With SPC data output Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products Supplied in fitted wooden case

Product Highlights

  • Range 0(.5)-18in 0(20)-450mm
  • Accuracy .002in
  • Resolution .0005in 0.01mm
  • Reinforced Plastics)in the beam and jaws
  • Highly durable and easy to handle
  • The range of applications can be expanded by using the optional attachments
  • Direct readout of ID measurements from the LCD. (Offset value can be set easily by pressing the Offset key.)
  • Preset function for setting a desired starting point
  • With SPC data output
  • Special model available with ceramic jaws which are suitable for measuring abrasive and magnetic products
  • Supplied in fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 552-312-10
Product Name Carbon Fiber Caliper 10"G
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Flat Washer (Spacer) Thickness Measurement System - RF035 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details