Mitutoyo Corporation Digimatic Caliper, 40" 550-227-10

Description
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(1)-40in 0(20)-1000mm LCD Resolution .0005in 0.01mm Accuracy .003in Mass 3,350g Each Unit Includes Supplied in wooden case
Description
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(1)-40in 0(20)-1000mm LCD Resolution .0005in 0.01mm Accuracy .003in Mass 3,350g Each Unit Includes Supplied in wooden case

Suppliers

Company
Product
Description
Supplier Links
Digimatic Caliper, 40
Rochester, NY, USA
Digimatic Caliper, 40"
550-227-10
Digimatic Caliper, 40" 550-227-10
Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(1)-40in 0(20)-1000mm LCD Resolution .0005in 0.01mm Accuracy .003in Mass 3,350g Each Unit Includes Supplied in wooden case

Product Highlights

  • The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement
  • With SPC output
  • Range 0(1)-40in 0(20)-1000mm
  • LCD Resolution .0005in 0.01mm
  • Accuracy .003in
  • Mass 3,350g

Each Unit Includes

  • Supplied in wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 550-227-10
Product Name Digimatic Caliper, 40"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components - SUPER-MECLAB X - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details