Mitutoyo Corporation 12"Digital Caliper 500-193

Description
Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution No SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery Molded Case Instruction Manual
Datasheet
Description
Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution No SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery Molded Case Instruction Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Rochester, NY, USA
12"Digital Caliper
500-193
12"Digital Caliper 500-193
Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution No SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery Molded Case Instruction Manual

Product Highlights

  • Absolute Encoder; Takes OD, ID, Step Measurements
  • 0 to 12" Range, ‚±0.0015" Accuracy
  • 0.0005"/0.01 mm LCD Resolution
  • No SPC Output
  • 20,000-Hr Battery Life

Each Unit Includes

  • Caliper
  • Battery
  • Molded Case
  • Instruction Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 500-193
Product Name 12"Digital Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Block Gauge (Bore Gauge) - DK - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts - PROFILAB.X40 - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Laser micrometer; Gaging System or Station; Micrometer
Gaging Technology Optical
View Details