ifm efector inc. Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Page: 1 2 3
Product Name Notes
Long sensing range even through non-magnetizable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal...
Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal housing From May...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Clearly visible indication of the switching status...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Compact housing for use where space is...
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st...
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact,...

<< Prev