ifm efector inc. Proximity Sensors IIT204

Description
ifm electronic IIT204
Request a Quote Datasheet
Description
ifm electronic IIT204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163043
Proximity Sensors 163043
ifm electronic IIT204

ifm electronic IIT204

Supplier's Site
Proximity Sensors - Industrial - 2330-IIT204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT204-ND
Proximity Sensors - Industrial 2330-IIT204-ND
SENSOR PROX INDUCTIVE 14MM CYL

SENSOR PROX INDUCTIVE 14MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163043 2330-IIT204-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000005080-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Switches (Solid State) - A1180LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040883-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details