ifm efector inc. Proximity Sensors IM001A

Description
ifm electronic IM001A
Request a Quote
Description
ifm electronic IM001A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184501
Proximity Sensors 184501
ifm electronic IM001A

ifm electronic IM001A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184501
Product Name Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SY1201 Photomicrosensor (Reflective) - EE-SY1201 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
Inductive Proximity Sensors - 5000001182-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details