ifm efector inc. Proximity Sensors - Industrial IN5230

Description
SENSOR PROX INDUCTIVE 2MM MODULE
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IN5230-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5230-ND
Proximity Sensors - Industrial 2330-IN5230-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet
Proximity Sensors - 162803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162803
Proximity Sensors 162803
ifm electronic IN5230

ifm electronic IN5230

Supplier's Site
Inductive sensor ifm efector IN5230 - IN-3002-BPKG/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IN5230 - IN-3002-BPKG/AS
Inductive sensor ifm efector IN5230 - IN-3002-BPKG/AS
The rectangular inductive sensor IN5230 - IN-3002-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5230 - IN-3002-BPKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IN5230 - IN-3002-BPKG/AS is found in many applications for end position monitoring.

The rectangular inductive sensor IN5230 - IN-3002-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5230 - IN-3002-BPKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IN5230 - IN-3002-BPKG/AS is found in many applications for end position monitoring.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IN5230-ND 162803
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IN5230 - IN-3002-BPKG/AS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -4 to 176 F (-20 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M8 connector
Body Shape Rectangular; Other; Rectangular Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IF6124-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open; Normally Closed
View Details
2 suppliers
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093477 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details