ifm efector inc. Proximity Sensors IM5117

Description
ifm electronic IM5117
Request a Quote Datasheet
Description
ifm electronic IM5117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162784
Proximity Sensors 162784
ifm electronic IM5117

ifm electronic IM5117

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5117-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5117-ND
Proximity Sensors - Industrial 2330-IM5117-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162784 2330-IM5117-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot; Other; Frame
Power Requirements DC Powered
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details