ifm efector inc. Proximity Sensors - Industrial IN0117

Description
SENSOR PROX INDUCTIVE 4MM MODULE
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IN0117-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN0117-ND
Proximity Sensors - Industrial 2330-IN0117-ND
SENSOR PROX INDUCTIVE 4MM MODULE

SENSOR PROX INDUCTIVE 4MM MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IN0117-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093224 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switch - 88336260 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details