ifm efector inc. Proximity Sensors IM5019

Description
ifm electronic IM5019
Request a Quote
Description
ifm electronic IM5019
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162777
Proximity Sensors 162777
ifm electronic IM5019

ifm electronic IM5019

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162777
Product Name Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photo Sensor, 10Mm, Npn Open Collector Rohs Compliant Omron - 36AJ3164 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
View Details
Inductive Proximity Sensors - 5000002593-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details