ifm efector inc. Photoelectric IMC3035-BPKG/US-IM5116

Description
INDUCTIVE SENSOR, PNP, NORMALLY OPEN, 35MM SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, PNP, NORMALLY OPEN, 35MM SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24720047 - Radwell International
Willingboro, NJ, United States
Photoelectric
24720047
Photoelectric 24720047
INDUCTIVE SENSOR, PNP, NORMALLY OPEN, 35MM SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, PNP, NORMALLY OPEN, 35MM SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24720047
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Confocal sensor for special requirements - confocalDT IFS2406-10/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-0,3-M8D-EX2 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details