ifm efector inc. Proximity Sensors IIS227

Description
ifm electronic IIS227
Request a Quote Datasheet
Description
ifm electronic IIS227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 186065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
186065
Proximity Sensors 186065
ifm electronic IIS227

ifm electronic IIS227

Supplier's Site
Proximity Sensors - Industrial - 2330-IIS227-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS227-ND
Proximity Sensors - Industrial 2330-IIS227-ND
SENSOR PROX INDUCTIVE 22MM CYL

SENSOR PROX INDUCTIVE 22MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IIS227 - IIK3022-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS227 - IIK3022-BPKG/US-104
Inductive sensor ifm efector IIS227 - IIK3022-BPKG/US-104
The M30 inductive sensor IIS227 - IIK3022-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 22 mm with non-flush installation, the inductive sensor IIS227 - IIK3022-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IIS227 - IIK3022-BPKG/US-104 is often used in factory automation and in machine building.

The M30 inductive sensor IIS227 - IIK3022-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 22 mm with non-flush installation, the inductive sensor IIS227 - IIK3022-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IIS227 - IIK3022-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 186065 2330-IIS227-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IIS227 - IIK3022-BPKG/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002578-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switch - 88333669 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details