ifm efector inc. Proximity Sensors IM5132

Description
ifm electronic IM5132
Request a Quote Datasheet
Description
ifm electronic IM5132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162796
Proximity Sensors 162796
ifm electronic IM5132

ifm electronic IM5132

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5132-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5132-ND
Proximity Sensors - Industrial 2330-IM5132-ND
SENSOR PROX INDUCTIVE 20MM MOD

SENSOR PROX INDUCTIVE 20MM MOD

Buy Now Datasheet
Inductive sensor ifm efector IM5132 - IMC4020BCPKG/K1/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM5132 - IMC4020BCPKG/K1/US
Inductive sensor ifm efector IM5132 - IMC4020BCPKG/K1/US
The rectangular inductive sensor IM5132 - IMC4020BCPKG/K1/US from ifm operates with a supply voltage of 10-36 V DC. Thanks to its design, the inductive sensor IM5132 - IMC4020BCPKG/K1/US is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 20 mm sensing range, flush installation, and correction factor 1 on all metals, the inductive sensor IM5132 - IMC4020BCPKG/K1/US is the optimum proximity switch for many applications in conveying.

The rectangular inductive sensor IM5132 - IMC4020BCPKG/K1/US from ifm operates with a supply voltage of 10-36 V DC. Thanks to its design, the inductive sensor IM5132 - IMC4020BCPKG/K1/US is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 20 mm sensing range, flush installation, and correction factor 1 on all metals, the inductive sensor IM5132 - IMC4020BCPKG/K1/US is the optimum proximity switch for many applications in conveying.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162796 2330-IM5132-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IM5132 - IMC4020BCPKG/K1/US
Body Shape Rectangular; Other; Rectangular Rectangular
Length 1.57 inch (40 mm) 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Connection Connector M12 connector
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3281ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details