ifm efector inc. Proximity Sensors - Industrial IIT002

Description
PROXIMITY SENSOR, INDUCTIVE, 30M
Request a Quote Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 30M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIT002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT002-ND
Proximity Sensors - Industrial 2330-IIT002-ND
PROXIMITY SENSOR, INDUCTIVE, 30M

PROXIMITY SENSOR, INDUCTIVE, 30M

Buy Now Datasheet
Proximity Sensors - 185783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185783
Proximity Sensors 185783
ifm electronic IIT002

ifm electronic IIT002

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIT002-ND 185783
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C)
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1185LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details